SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry.
KEY FEATURES:
• Gold or silver contacts
• Meets MIL-PRF-8805/7
• UL recognized and CSA certified: 10.1 amps @ 125/250 VAC
• Variety of terminal configurations
and styles
• Roller lever, lever, short roller lever and bushing mount actuator are available
Basic / Snap Action Switches SUBMINI 10.1 AMP DBL BRK SNAP ACTN SWITCH
| ITW Switches USA | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 16-188051 | 16-188051 |
| Product Name | Series 16 | Basic / Snap Action Switches |
| Actuator Style | Lever Style (optional feature); Roller Style (optional feature); Bushing Mount | Roller Lever |
| Common Size | Subminiature | |
| Base Material | Thermoplastic / Plastic | |
| Actuator Material | Thermoplastic / Plastic | |
| Standards and Certifications | RoHS; UL List; CSA Mark | RoHS |