ITW Switches USA Series 18 18-488051

Description
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts • Solder terminals • Meets MIL-S-8805 • UL recognized and CSA certified: 7 amps @ 125/250 VAC • Lever and roller actuator are available
Datasheet
Description
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts • Solder terminals • Meets MIL-S-8805 • UL recognized and CSA certified: 7 amps @ 125/250 VAC • Lever and roller actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 18 - 18-488051 - ITW Switches USA
Buffalo Grove, IL, USA
Series 18
18-488051
Series 18 18-488051
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts • Solder terminals • Meets MIL-S-8805 • UL recognized and CSA certified: 7 amps @ 125/250 VAC • Lever and roller actuator are available

ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES:
• Gold contacts
• Solder terminals
• Meets MIL-S-8805
• UL recognized and CSA certified:
7 amps @ 125/250 VAC
• Lever and roller actuator are
available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
18-488051
Basic / Snap Action Switches 18-488051
Basic / Snap Action Switches ULTRA SUB-MINI 7 AMP DBL-BRK SNAP ACTN SW

Basic / Snap Action Switches ULTRA SUB-MINI 7 AMP DBL-BRK SNAP ACTN SW

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 18-488051 18-488051
Product Name Series 18 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Roller Style (optional feature) Pushbutton Style; Plunger
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435261-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details