5-AMP SUB-MINIATURE SWITCHES
This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented.
KEY FEATURES:
• Insert molded terminals—
fully sealed base
• Meets IP67
• BEAB and ENEC approvals
• SPDT (Form C) circuitry
• Choice of actuator
• Silver or gold contacts
• Non-flammable switch
UL94-V0 rated materials
| ITW Switches USA | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 19N602 |
| Product Name | Series 19 |
| Actuator Style | Pushbutton Style |
| Common Size | Subminiature |
| Base Material | Thermoplastic / Plastic |
| Actuator Material | Metallic |
| Features | Dustproof; Weather Resistant or Waterproof |