ITW Switches USA Series 11 11-104

Description
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed. KEY FEATURES: • Gold or silver contacts • Variety of terminals configurations and styles available • UL recognized and CSA certified • Reset style switch available • Roller lever and overtravel plunger actuator are available
Datasheet
Description
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed. KEY FEATURES: • Gold or silver contacts • Variety of terminals configurations and styles available • UL recognized and CSA certified • Reset style switch available • Roller lever and overtravel plunger actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11 - 11-104 - ITW Switches USA
Buffalo Grove, IL, USA
Series 11
11-104
Series 11 11-104
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed. KEY FEATURES: • Gold or silver contacts • Variety of terminals configurations and styles available • UL recognized and CSA certified • Reset style switch available • Roller lever and overtravel plunger actuator are available

MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed.
KEY FEATURES:
• Gold or silver contacts
• Variety of terminals configurations and styles available
• UL recognized and CSA certified
• Reset style switch available
• Roller lever and overtravel plunger actuator are available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
11-104
Basic / Snap Action Switches 11-104
Basic / Snap Action Switches MINI 10AMP DBL-BREAK SNAP ACTION SWITCHES

Basic / Snap Action Switches MINI 10AMP DBL-BREAK SNAP ACTION SWITCHES

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 11-104 11-104
Product Name Series 11 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature) Pushbutton Style; Plunger
Common Size Miniature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ101XRHLN74SNOPTQ-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details