ITW Switches USA Series 22 22-104

Description
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available
Datasheet
Description
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 22 - 22-104 - ITW Switches USA
Buffalo Grove, IL, USA
Series 22
22-104
Series 22 22-104
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available

MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES
This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must.
KEY FEATURES:
• Gold or silver contacts
• Variety of terminal styles
• UL recognized and CSA certified
• Roller lever and overtravel plunger actuator are available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
22-104
Basic / Snap Action Switches 22-104
Basic / Snap Action Switches SNAP ACTION SWITCH MINI 10A DBL POLE

Basic / Snap Action Switches SNAP ACTION SWITCH MINI 10A DBL POLE

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 22-104 22-104
Product Name Series 22 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature) Pushbutton Style; Plunger
Common Size Miniature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1151452 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details