ITW Switches USA Series 16 16-304

Description
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • UL recognized and CSA certified: 10.1 amps @ 125/250 VAC • Variety of terminal configurations and styles • Roller lever, lever, short roller lever and bushing mount actuator are available
Datasheet
Description
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • UL recognized and CSA certified: 10.1 amps @ 125/250 VAC • Variety of terminal configurations and styles • Roller lever, lever, short roller lever and bushing mount actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 16 - 16-304 - ITW Switches USA
Buffalo Grove, IL, USA
Series 16
16-304
Series 16 16-304
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • UL recognized and CSA certified: 10.1 amps @ 125/250 VAC • Variety of terminal configurations and styles • Roller lever, lever, short roller lever and bushing mount actuator are available

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry.
KEY FEATURES:
• Gold or silver contacts
• Meets MIL-PRF-8805/7
• UL recognized and CSA certified: 10.1 amps @ 125/250 VAC
• Variety of terminal configurations
and styles
• Roller lever, lever, short roller lever and bushing mount actuator are available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
16-304
Basic / Snap Action Switches 16-304
Basic / Snap Action Switches SUBMINI 10.1 AMP DBL BRK SNAP ACTN SWITCH

Basic / Snap Action Switches SUBMINI 10.1 AMP DBL BRK SNAP ACTN SWITCH

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 16-304 16-304
Product Name Series 16 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Roller Style (optional feature); Bushing Mount Roller Lever
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details