ITW Switches USA Series 14 14-724

Description
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified
Datasheet
Description
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 14 - 14-724 - ITW Switches USA
Buffalo Grove, IL, USA
Series 14
14-724
Series 14 14-724
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified

HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES
This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability.
KEY FEATURES:
• Available in standard or heavy duty mounting
• Semirefactory contacts and offset
#6 screw terminals with cup washers are standard
• Sealed button actuator is available
• Button, overtravel plunger or pivoted lever actuator are available
• UL recognized and CSA certified

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
14-724
Basic / Snap Action Switches 14-724
Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES

Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 14-724 14-724
Product Name Series 14 Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style
Common Size Standard
Base Material Thermoplastic / Plastic
Actuator Material Metallic
Standards and Certifications RoHS; UL List; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Momentary
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR063H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details