ITW Switches USA Series 16 16-504

Description
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • UL recognized and CSA certified: 10.1 amps @ 125/250 VAC • Variety of terminal configurations and styles • Roller lever, lever, short roller lever and bushing mount actuator are available
Datasheet
Description
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • UL recognized and CSA certified: 10.1 amps @ 125/250 VAC • Variety of terminal configurations and styles • Roller lever, lever, short roller lever and bushing mount actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 16 - 16-504 - ITW Switches USA
Buffalo Grove, IL, USA
Series 16
16-504
Series 16 16-504
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • UL recognized and CSA certified: 10.1 amps @ 125/250 VAC • Variety of terminal configurations and styles • Roller lever, lever, short roller lever and bushing mount actuator are available

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
Series 16 switches feature the Butterfly® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z switch circuitry.
KEY FEATURES:
• Gold or silver contacts
• Meets MIL-PRF-8805/7
• UL recognized and CSA certified: 10.1 amps @ 125/250 VAC
• Variety of terminal configurations
and styles
• Roller lever, lever, short roller lever and bushing mount actuator are available

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Snap Action Switches
Product Number 16-504
Product Name Series 16
Actuator Style Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L2-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details