ITW Switches USA Series 11 11-204

Description
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed. KEY FEATURES: • Gold or silver contacts • Variety of terminals configurations and styles available • UL recognized and CSA certified • Reset style switch available • Roller lever and overtravel plunger actuator are available
Datasheet
Description
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed. KEY FEATURES: • Gold or silver contacts • Variety of terminals configurations and styles available • UL recognized and CSA certified • Reset style switch available • Roller lever and overtravel plunger actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 11 - 11-204 - ITW Switches USA
Buffalo Grove, IL, USA
Series 11
11-204
Series 11 11-204
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed. KEY FEATURES: • Gold or silver contacts • Variety of terminals configurations and styles available • UL recognized and CSA certified • Reset style switch available • Roller lever and overtravel plunger actuator are available

MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed.
KEY FEATURES:
• Gold or silver contacts
• Variety of terminals configurations and styles available
• UL recognized and CSA certified
• Reset style switch available
• Roller lever and overtravel plunger actuator are available

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Snap Action Switches
Product Number 11-204
Product Name Series 11
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Miniature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1042014 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details