ITW Switches USA Series 14 14-12404

Description
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified
Datasheet
Description
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 14 - 14-12404 - ITW Switches USA
Buffalo Grove, IL, USA
Series 14
14-12404
Series 14 14-12404
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified

HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES
This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability.
KEY FEATURES:
• Available in standard or heavy duty mounting
• Semirefactory contacts and offset
#6 screw terminals with cup washers are standard
• Sealed button actuator is available
• Button, overtravel plunger or pivoted lever actuator are available
• UL recognized and CSA certified

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
14-12404
Basic / Snap Action Switches 14-12404
Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES

Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 14-12404 14-12404
Product Name Series 14 Basic / Snap Action Switches
Actuator Style Pushbutton Style Button
Common Size Standard
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ405XHL0N30SDTSRQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3 suppliers
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details