ITW Switches USA Series 65 65-401000

Description
SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3 • Gold contacts • Variety of actuators available • Solder terminals standard or wire leads available • Temperature rating: -55°C to +85°C (-65°F to +185°F • MIL-PRF-8805 QPL listed switches available
Datasheet
Description
SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3 • Gold contacts • Variety of actuators available • Solder terminals standard or wire leads available • Temperature rating: -55°C to +85°C (-65°F to +185°F • MIL-PRF-8805 QPL listed switches available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 65 - 65-401000 - ITW Switches USA
Buffalo Grove, IL, USA
Series 65
65-401000
Series 65 65-401000
SEALED 10 AMP SUB-MINIATURE SWITCHES These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3 • Gold contacts • Variety of actuators available • Solder terminals standard or wire leads available • Temperature rating: -55°C to +85°C (-65°F to +185°F • MIL-PRF-8805 QPL listed switches available

SEALED 10 AMP SUB-MINIATURE SWITCHES
These rugged metal enclosed sealed switches use the Butterfly® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications.
KEY FEATURES:
• Meets the (watertight) requirements per MIL-PRF-8805 enclosure design symbol 3
• Gold contacts
• Variety of actuators available
• Solder terminals standard or wire
leads available
• Temperature rating: -55°C to +85°C (-65°F to +185°F
• MIL-PRF-8805 QPL listed switches
available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
65-401000
Basic / Snap Action Switches 65-401000
Basic / Snap Action Switches SEALED 10AMP SUBMINI SW/OVER TRAVEL

Basic / Snap Action Switches SEALED 10AMP SUBMINI SW/OVER TRAVEL

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 65-401000 65-401000
Product Name Series 65 Basic / Snap Action Switches
Actuator Style Pushbutton Style Pushbutton Style; Plunger
Common Size Subminiature
Base Material Metal
Features Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - D2F-01L3-T(N)-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Snap Action Switches - K2001319 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details