ITW Switches USA Series KAP 26 26-810

Description
SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or low power applications • Thermoplastic case sealed to prevent flux intrusion • Meets MIL-PRF-8805/77 • End or side terminals available • Roller lever, lever, short roller lever and bushing mount actuators are available
Datasheet
Description
SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or low power applications • Thermoplastic case sealed to prevent flux intrusion • Meets MIL-PRF-8805/77 • End or side terminals available • Roller lever, lever, short roller lever and bushing mount actuators are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series KAP 26 - 26-810 - ITW Switches USA
Buffalo Grove, IL, USA
Series KAP 26
26-810
Series KAP 26 26-810
SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or low power applications • Thermoplastic case sealed to prevent flux intrusion • Meets MIL-PRF-8805/77 • End or side terminals available • Roller lever, lever, short roller lever and bushing mount actuators are available

SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES
Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed.
KEY FEATURES:
• Enhanced gold contacts for high or
low power applications
• Thermoplastic case sealed to
prevent flux intrusion
• Meets MIL-PRF-8805/77
• End or side terminals available
• Roller lever, lever, short roller lever
and bushing mount actuators are available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
26-810
Basic / Snap Action Switches 26-810
Basic / Snap Action Switches SNAP ACTION SWITCH SUB-MINI 8A DBL POLE

Basic / Snap Action Switches SNAP ACTION SWITCH SUB-MINI 8A DBL POLE

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 26-810 26-810
Product Name Series KAP 26 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Roller Style (optional feature); Bushing Mount Roller Lever
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2001225 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details