ITW Switches USA Series 19 19N403

Description
5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals— fully sealed base • Meets IP67 • BEAB and ENEC approvals • SPDT (Form C) circuitry • Choice of actuator • Silver or gold contacts • Non-flammable switch UL94-V0 rated materials
Datasheet
Description
5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals— fully sealed base • Meets IP67 • BEAB and ENEC approvals • SPDT (Form C) circuitry • Choice of actuator • Silver or gold contacts • Non-flammable switch UL94-V0 rated materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 19 - 19N403 - ITW Switches USA
Buffalo Grove, IL, USA
Series 19
19N403
Series 19 19N403
5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals— fully sealed base • Meets IP67 • BEAB and ENEC approvals • SPDT (Form C) circuitry • Choice of actuator • Silver or gold contacts • Non-flammable switch UL94-V0 rated materials

5-AMP SUB-MINIATURE SWITCHES
This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented.
KEY FEATURES:
• Insert molded terminals—
fully sealed base
• Meets IP67
• BEAB and ENEC approvals
• SPDT (Form C) circuitry
• Choice of actuator
• Silver or gold contacts
• Non-flammable switch
UL94-V0 rated materials

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Snap Action Switches
Product Number 19N403
Product Name Series 19
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Metallic
Features Dustproof; Weather Resistant or Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 241241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details