ITW Switches USA Series KAP 16 16-410

Description
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or low power applications • Thermoplastic case sealed to prevent flux intrusion • Meets MIL-PRF-8805 requirements • Roller lever, lever, short roller lever and bushing mount actuator are available.
Datasheet
Description
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or low power applications • Thermoplastic case sealed to prevent flux intrusion • Meets MIL-PRF-8805 requirements • Roller lever, lever, short roller lever and bushing mount actuator are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series KAP 16 - 16-410 - ITW Switches USA
Buffalo Grove, IL, USA
Series KAP 16
16-410
Series KAP 16 16-410
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or low power applications • Thermoplastic case sealed to prevent flux intrusion • Meets MIL-PRF-8805 requirements • Roller lever, lever, short roller lever and bushing mount actuator are available.

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES:
• Enhanced gold contacts for high or
low power applications
• Thermoplastic case sealed to
prevent flux intrusion
• Meets MIL-PRF-8805 requirements
• Roller lever, lever, short roller lever and bushing mount actuator are available.

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
16-410
Basic / Snap Action Switches 16-410
Basic / Snap Action Switches SUBMINI 10.1 AMP DBL BRK SNAP ACTN SWITCH

Basic / Snap Action Switches SUBMINI 10.1 AMP DBL BRK SNAP ACTN SWITCH

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 16-410 16-410
Product Name Series KAP 16 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details