SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES
This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits.
KEY FEATURES:
• Gold or silver contacts
• Meets MIL-PRF-8805/7
• End or side terminals available
• UL recognized and CSA certified:
8 amps @ 125/250 VAC
• Roller lever, lever, short roller lever
and bushing mount actuator are available
| ITW Switches USA | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 26-904 |
| Product Name | Series 26 |
| Actuator Style | Lever Style (optional feature); Roller Style (optional feature); Bushing Mount |
| Common Size | Subminiature |
| Base Material | Thermoplastic / Plastic |
| Actuator Material | Thermoplastic / Plastic |
| Standards and Certifications | RoHS; UL List; CSA Mark; IP67 Compliant |