ITW Switches USA Series 18 18-40421

Description
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts • Solder terminals • Meets MIL-S-8805 • UL recognized and CSA certified: 7 amps @ 125/250 VAC • Lever and roller actuator are available
Datasheet
Description
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts • Solder terminals • Meets MIL-S-8805 • UL recognized and CSA certified: 7 amps @ 125/250 VAC • Lever and roller actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 18 - 18-40421 - ITW Switches USA
Buffalo Grove, IL, USA
Series 18
18-40421
Series 18 18-40421
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts • Solder terminals • Meets MIL-S-8805 • UL recognized and CSA certified: 7 amps @ 125/250 VAC • Lever and roller actuator are available

ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
Series 18 switches feature the Butterfly® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES:
• Gold contacts
• Solder terminals
• Meets MIL-S-8805
• UL recognized and CSA certified:
7 amps @ 125/250 VAC
• Lever and roller actuator are
available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
18-40421
Basic / Snap Action Switches 18-40421
Basic / Snap Action Switches ULTRA SUB-MINI 7 AMP DBL-BRK SNAP ACTN SW

Basic / Snap Action Switches ULTRA SUB-MINI 7 AMP DBL-BRK SNAP ACTN SW

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 18-40421 18-40421
Product Name Series 18 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Roller Style (optional feature) Lever
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-1445-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details