ITW Switches USA Series 14 14-124

Description
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified
Datasheet
Description
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 14 - 14-124 - ITW Switches USA
Buffalo Grove, IL, USA
Series 14
14-124
Series 14 14-124
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting • Semirefactory contacts and offset #6 screw terminals with cup washers are standard • Sealed button actuator is available • Button, overtravel plunger or pivoted lever actuator are available • UL recognized and CSA certified

HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES
This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability.
KEY FEATURES:
• Available in standard or heavy duty mounting
• Semirefactory contacts and offset
#6 screw terminals with cup washers are standard
• Sealed button actuator is available
• Button, overtravel plunger or pivoted lever actuator are available
• UL recognized and CSA certified

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
14-124
Basic / Snap Action Switches 14-124
Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES

Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 14-124 14-124
Product Name Series 14 Basic / Snap Action Switches
Actuator Style Pushbutton Style Button
Common Size Standard
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2326108 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details