ITW Switches USA Series 19 19N412

Description
5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals— fully sealed base • Meets IP67 • BEAB and ENEC approvals • SPDT (Form C) circuitry • Choice of actuator • Silver or gold contacts • Non-flammable switch UL94-V0 rated materials
Datasheet
Description
5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals— fully sealed base • Meets IP67 • BEAB and ENEC approvals • SPDT (Form C) circuitry • Choice of actuator • Silver or gold contacts • Non-flammable switch UL94-V0 rated materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 19 - 19N412 - ITW Switches USA
Buffalo Grove, IL, USA
Series 19
19N412
Series 19 19N412
5-AMP SUB-MINIATURE SWITCHES This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals— fully sealed base • Meets IP67 • BEAB and ENEC approvals • SPDT (Form C) circuitry • Choice of actuator • Silver or gold contacts • Non-flammable switch UL94-V0 rated materials

5-AMP SUB-MINIATURE SWITCHES
This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented.
KEY FEATURES:
• Insert molded terminals—
fully sealed base
• Meets IP67
• BEAB and ENEC approvals
• SPDT (Form C) circuitry
• Choice of actuator
• Silver or gold contacts
• Non-flammable switch
UL94-V0 rated materials

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Snap Action Switches
Product Number 19N412
Product Name Series 19
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Metallic
Features Dustproof; Weather Resistant or Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2435260-4 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details