ITW Switches USA Series 26 26-988051

Description
SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • End or side terminals available • UL recognized and CSA certified: 8 amps @ 125/250 VAC • Roller lever, lever, short roller lever and bushing mount actuator are available
Datasheet
Description
SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • End or side terminals available • UL recognized and CSA certified: 8 amps @ 125/250 VAC • Roller lever, lever, short roller lever and bushing mount actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 26 - 26-988051 - ITW Switches USA
Buffalo Grove, IL, USA
Series 26
26-988051
Series 26 26-988051
SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver contacts • Meets MIL-PRF-8805/7 • End or side terminals available • UL recognized and CSA certified: 8 amps @ 125/250 VAC • Roller lever, lever, short roller lever and bushing mount actuator are available

SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES
This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits.
KEY FEATURES:
• Gold or silver contacts
• Meets MIL-PRF-8805/7
• End or side terminals available
• UL recognized and CSA certified:
8 amps @ 125/250 VAC
• Roller lever, lever, short roller lever
and bushing mount actuator are available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
26-988051
Basic / Snap Action Switches 26-988051
Basic / Snap Action Switches SNAP ACTION SWITCH SUB-MINI 8A DBL POLE

Basic / Snap Action Switches SNAP ACTION SWITCH SUB-MINI 8A DBL POLE

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 26-988051 26-988051
Product Name Series 26 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; IP67 Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 1-2435261-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details