HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES
This rugged single-pole double-break Butterfly® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability.
KEY FEATURES:
• Available in standard or heavy duty mounting
• Semirefactory contacts and offset
#6 screw terminals with cup washers are standard
• Sealed button actuator is available
• Button, overtravel plunger or pivoted lever actuator are available
• UL recognized and CSA certified
Basic / Snap Action Switches HEAVY DUTY 20 AMP DBL-BREAK SWITCHES
| ITW Switches USA | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 14-324 | 14-324 |
| Product Name | Series 14 | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Pushbutton Style; Plunger |
| Common Size | Standard | |
| Base Material | Thermoplastic / Plastic | |
| Actuator Material | Metallic | |
| Standards and Certifications | RoHS; UL List; CSA Mark |