MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES
This rugged miniature switch features the Butterfly® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly® reliability are needed.
KEY FEATURES:
• Gold or silver contacts
• Variety of terminals configurations and styles available
• UL recognized and CSA certified
• Reset style switch available
• Roller lever and overtravel plunger actuator are available
| ITW Switches USA | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 11-314 Reset |
| Product Name | Series 11 |
| Actuator Style | Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature) |
| Common Size | Miniature |
| Base Material | Thermoplastic / Plastic |
| Actuator Material | Thermoplastic / Plastic |
| Standards and Certifications | RoHS; UL List; CSA Mark |