ITW Switches USA Series 22 22-204

Description
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available
Datasheet
Description
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 22 - 22-204 - ITW Switches USA
Buffalo Grove, IL, USA
Series 22
22-204
Series 22 22-204
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES: • Gold or silver contacts • Variety of terminal styles • UL recognized and CSA certified • Roller lever and overtravel plunger actuator are available

MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES
This rugged double-pole double-break Butterfly® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must.
KEY FEATURES:
• Gold or silver contacts
• Variety of terminal styles
• UL recognized and CSA certified
• Roller lever and overtravel plunger actuator are available

Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
22-204
Basic / Snap Action Switches 22-204
Basic / Snap Action Switches SNAP ACTION SWITCH MINI 10A DBL POLE

Basic / Snap Action Switches SNAP ACTION SWITCH MINI 10A DBL POLE

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 22-204 22-204
Product Name Series 22 Basic / Snap Action Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Miniature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Snap Action Switches - 2351449-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details