Honeywell International, Inc. Electric Actuator T100B1035

Description
ROTARY TYPE 2-1/8 INCH DIAMETER X 2-31/32 INCH WIDTH X 1-13/16 INCH HEIGHT SIZE THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 48 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES REMOTE SENSOR, SET POINT DIAL AND VALVE, 6-1/2' CAPILLARY TUBE, NO TERMINAL TYPE COLLAR SIZE 1-3/16 DIAMETER USED WITH V100, V200 VALVE T100B MODEL
Datasheet
Description
ROTARY TYPE 2-1/8 INCH DIAMETER X 2-31/32 INCH WIDTH X 1-13/16 INCH HEIGHT SIZE THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 48 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES REMOTE SENSOR, SET POINT DIAL AND VALVE, 6-1/2' CAPILLARY TUBE, NO TERMINAL TYPE COLLAR SIZE 1-3/16 DIAMETER USED WITH V100, V200 VALVE T100B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - T100B1035 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
T100B1035
Electric Actuator T100B1035
ROTARY TYPE 2-1/8 INCH DIAMETER X 2-31/32 INCH WIDTH X 1-13/16 INCH HEIGHT SIZE THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 48 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES REMOTE SENSOR, SET POINT DIAL AND VALVE, 6-1/2' CAPILLARY TUBE, NO TERMINAL TYPE COLLAR SIZE 1-3/16 DIAMETER USED WITH V100, V200 VALVE T100B MODEL
  • ROTARY TYPE
  • 2-1/8 INCH DIAMETER X 2-31/32 INCH WIDTH X 1-13/16 INCH HEIGHT SIZE
  • THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION
  • 48 TO 79 DEG F OPERATING TEMPERATURE
  • INCLUSION/FEATURES REMOTE SENSOR, SET POINT DIAL AND VALVE, 6-1/2' CAPILLARY TUBE, NO TERMINAL TYPE
  • COLLAR SIZE 1-3/16 DIAMETER
  • USED WITH V100, V200 VALVE
  • T100B MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number T100B1035
Product Name Electric Actuator
Valve Motion Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - S92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 400 In-lbs (461 kg-cm)
Duty Cycle 100 (%)
View Details
Compact Electric Actuator 5 inch & 6 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
Valve Actuators - 198546154 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details