Honeywell International, Inc. Electric Actuator ML7421B1023

Description
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 0 TO 20 MILLIAMPERE CURRENT RATING ABS PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 1 1/2 INCH LINEAR TRAVEL
Datasheet
Description
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 0 TO 20 MILLIAMPERE CURRENT RATING ABS PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 1 1/2 INCH LINEAR TRAVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - ML7421B1023 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
ML7421B1023
Electric Actuator ML7421B1023
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 0 TO 20 MILLIAMPERE CURRENT RATING ABS PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 1 1/2 INCH LINEAR TRAVEL
  • LINEAR TYPE
  • 60 HZ FREQUENCY RATING
  • SYNCHRONOUS MOTOR OPERATION TYPE
  • UL 94-5V, CSA APPROVAL
  • VALVE APPLICATION
  • 24 VAC VOLTAGE RATING
  • IP54 ENCLOSURE
  • 0 TO 20 MILLIAMPERE CURRENT RATING
  • ABS PLASTIC BODY MATERIAL
  • 12 VA POWER RATING
  • 14 TO 122 DEG F OPERATING TEMPERATURE
  • CLASS 1 INSULATION CLASS
  • 0 TO 10 VDC OUTPUT SIGNAL
  • 1 1/2 INCH LINEAR TRAVEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number ML7421B1023
Product Name Electric Actuator
Valve Motion Linear
Control Signal Input Voltage
Voltage Control Signal Input 0.0 to 10 volts
Stroke Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details
2-Way Plastic On/Off Electric Valve Actuator - EBVC - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details
Valve Actuators - 199190651 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details