- Trained on our vast library of engineering resources.

Honeywell International, Inc. Electric Actuator M836A1042

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - M836A1042 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
M836A1042
Electric Actuator M836A1042
2-POSITION TYPE 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL APPROVAL OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 24 VOLT AC VOLTAGE RATING 1.85 AMP (OPENING), 0.6 AMP (HOLDING) CURRENT RATING 28 WATT (OPENING), 8.5 WATT (HOLDING) POWER RATING 32 TO 125 DEG F OPERATING TEMPERATURE 20 LB-IN TORQUE 75 DEG ANGLE OF ROTATION SPST LIMIT SWITCH TYPE INCLUSION/FEATURES EXTERNAL AUXILIARY SWITCH, INTERNAL AUXILIARY SWITCH, (2) MOTOR SHAFTS MOUNTING TYPE FOOT MOUNT TERMINAL TYPE SCREW TERMINAL OPERATING HUMIDITY RANGE 50 TO 95 PERCENT RH MOTOR SHAFT TYPE HEXAGONAL RUN TIME 40 SECOND NOMINAL TIME 3 M836A MODEL
  • 2-POSITION TYPE
  • 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE
  • 60 HERTZ FREQUENCY RATING
  • SPRING RETURN, MOTOR OPERATION TYPE
  • UL APPROVAL
  • OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 24 VOLT AC VOLTAGE RATING
  • 1.85 AMP (OPENING), 0.6 AMP (HOLDING) CURRENT RATING
  • 28 WATT (OPENING), 8.5 WATT (HOLDING) POWER RATING
  • 32 TO 125 DEG F OPERATING TEMPERATURE
  • 20 LB-IN TORQUE
  • 75 DEG ANGLE OF ROTATION
  • SPST LIMIT SWITCH TYPE
  • INCLUSION/FEATURES EXTERNAL AUXILIARY SWITCH, INTERNAL AUXILIARY SWITCH, (2) MOTOR SHAFTS
  • MOUNTING TYPE FOOT MOUNT
  • TERMINAL TYPE SCREW TERMINAL
  • OPERATING HUMIDITY RANGE 50 TO 95 PERCENT RH
  • MOTOR SHAFT TYPE HEXAGONAL
  • RUN TIME 40 SECOND
  • NOMINAL TIME 3
  • M836A MODEL
Supplier's Site Datasheet
Electric Actuator - M836A1042 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
M836A1042
Electric Actuator M836A1042
2-POSITION TYPE 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL APPROVAL OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 24 VOLT AC VOLTAGE RATING 1.85 AMP (OPENING), 0.6 AMP (HOLDING) CURRENT RATING 28 WATT (OPENING), 8.5 WATT (HOLDING) POWER RATING 32 TO 125 DEG F OPERATING TEMPERATURE 20 LB-IN TORQUE 75 DEG ANGLE OF ROTATION SPST LIMIT SWITCH TYPE INCLUSION/FEATURES EXTERNAL AUXILIARY SWITCH, INTERNAL AUXILIARY SWITCH, (2) MOTOR SHAFTS MOUNTING TYPE FOOT MOUNT TERMINAL TYPE SCREW TERMINAL OPERATING HUMIDITY RANGE 50 TO 95 PERCENT RH MOTOR SHAFT TYPE HEXAGONAL RUN TIME 40 SECOND NOMINAL TIME 3 M836A MODEL
  • 2-POSITION TYPE
  • 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE
  • 60 HERTZ FREQUENCY RATING
  • SPRING RETURN, MOTOR OPERATION TYPE
  • UL APPROVAL
  • OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 24 VOLT AC VOLTAGE RATING
  • 1.85 AMP (OPENING), 0.6 AMP (HOLDING) CURRENT RATING
  • 28 WATT (OPENING), 8.5 WATT (HOLDING) POWER RATING
  • 32 TO 125 DEG F OPERATING TEMPERATURE
  • 20 LB-IN TORQUE
  • 75 DEG ANGLE OF ROTATION
  • SPST LIMIT SWITCH TYPE
  • INCLUSION/FEATURES EXTERNAL AUXILIARY SWITCH, INTERNAL AUXILIARY SWITCH, (2) MOTOR SHAFTS
  • MOUNTING TYPE FOOT MOUNT
  • TERMINAL TYPE SCREW TERMINAL
  • OPERATING HUMIDITY RANGE 50 TO 95 PERCENT RH
  • MOTOR SHAFT TYPE HEXAGONAL
  • RUN TIME 40 SECOND
  • NOMINAL TIME 3
  • M836A MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number M836A1042
Product Name Electric Actuator
Operation OnOff
Actuator Torque 20 In-lbs (23.06 kg-cm)
AC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Series 19 Smart SAV Failsafe Electric Actuators -  - Asahi/America, Inc.
Specs
Operation OnOff
AC Voltage 95 to 265 volts
AC Phase Single
View Details
Specs
Operation OnOff
AC Voltage 220 volts
View Details
Pneumatic valve - VOFC-L-M52-M-G14-F19 - Festo Corporation
Specs
Operating Pressure Range 36.26 to 116 psi (25.52 to 81.66 m H2O)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details