Honeywell International, Inc. Electric Actuator M7284A1079

Description
ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL 15 VA POWER RATING -40 TO 150 DEG F OPERATING TEMPERATURE 90 TO 160 DEG ANGLE OF ROTATION MODUTROL IV[T] BRAND 72 MODEL
Datasheet
Description
ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL 15 VA POWER RATING -40 TO 150 DEG F OPERATING TEMPERATURE 90 TO 160 DEG ANGLE OF ROTATION MODUTROL IV[T] BRAND 72 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - M7284A1079 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
M7284A1079
Electric Actuator M7284A1079
ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL 15 VA POWER RATING -40 TO 150 DEG F OPERATING TEMPERATURE 90 TO 160 DEG ANGLE OF ROTATION MODUTROL IV[T] BRAND 72 MODEL
  • ROTARY TYPE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL
  • VALVE, DAMPER APPLICATION
  • 24 V VOLTAGE RATING
  • NEMA 3 ENCLOSURE
  • DIE CAST ALUMINUM BODY MATERIAL
  • 15 VA POWER RATING
  • -40 TO 150 DEG F OPERATING TEMPERATURE
  • 90 TO 160 DEG ANGLE OF ROTATION
  • MODUTROL IV[T] BRAND
  • 72 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number M7284A1079
Product Name Electric Actuator
Valve Motion Rotary
Full Range of Rotary Motion 90°
AC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Valve Actuators - 199190649 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Asahi/America Series 92 Electric Actuator - C92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 2000 In-lbs (2306 kg-cm)
Duty Cycle 50 (%)
View Details
Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details