Honeywell International, Inc. Electric Actuator ML7425A3013

Description
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 1 MILLIAMPERE CURRENT RATING ABS-FR PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 3/4 INCH LINEAR TRAVEL
Datasheet
Description
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 1 MILLIAMPERE CURRENT RATING ABS-FR PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 3/4 INCH LINEAR TRAVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - ML7425A3013 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
ML7425A3013
Electric Actuator ML7425A3013
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 1 MILLIAMPERE CURRENT RATING ABS-FR PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 3/4 INCH LINEAR TRAVEL
  • LINEAR TYPE
  • 60 HZ FREQUENCY RATING
  • SYNCHRONOUS MOTOR OPERATION TYPE
  • UL 94-5V APPROVAL
  • VALVE APPLICATION
  • 24 VAC VOLTAGE RATING
  • IP54 ENCLOSURE
  • 1 MILLIAMPERE CURRENT RATING
  • ABS-FR PLASTIC BODY MATERIAL
  • 12 VA POWER RATING
  • 14 TO 122 DEG F OPERATING TEMPERATURE
  • CLASS 1 INSULATION CLASS
  • 0 TO 10 VDC OUTPUT SIGNAL
  • 3/4 INCH LINEAR TRAVEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number ML7425A3013
Product Name Electric Actuator
Valve Motion Linear
Control Signal Input Voltage
Voltage Control Signal Input 0.0 to 10 volts
Stroke Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive sensor - IN5409 - ifm efector inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
3-Way Plastic On/Off Electric Valve Actuator - TEBVC - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details