All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | C2080HNP-LAMBDA-SK-1 |
| Product Name | Double Pitch Conveyor Lambda Chain Attachment |
| Material | Steel / Hardened Steel |
| Chain Types | Roller Chain |
| Features | Attachment Chain; Double Pitch Roller Chain |
| Chain Width | 0.6250 inch (15.87 mm) |