U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch conveyor chains. U.S. Tsubaki Bearing Bush chain works perfectly with standard over-sized roller sprockets. Bearing Bush chain is suggested for precision applications requiring accurate positioning of the conveyed material.
Note:
1. Spring clip type connecting links will be provided for CN2042, CN2052 and CN2062H.
2. Offset links are not available.
3. SS Series (SUS304) is also available.
4. Link plates can be nickel-plated.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | CN2082H |
| Product Name | Bearing Bush Double Pitch Chain Series |
| Chain Types | Roller Chain |
| Features | Double Pitch Roller Chain |
| Chain Width | 0.6250 inch (15.87 mm) |