U.S. Tsubaki Power Transmission, LLC Double Pitch Nickel-Plated Chains C2100HNPCB

Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Standard Roller Type All dimensions are nominal values and for reference only
Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Standard Roller Type All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Double Pitch Nickel-Plated Chains - C2100HNPCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Pitch Nickel-Plated Chains
C2100HNPCB
Double Pitch Nickel-Plated Chains C2100HNPCB
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. Double Pitch Chain Standard Roller Type All dimensions are nominal values and for reference only

NICKEL-PLATED CHAIN
Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments.
Double Pitch Chain
Standard Roller Type
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number C2100HNPCB
Product Name Double Pitch Nickel-Plated Chains
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Stainless Steel Short Pitch Precision Roller Chain(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Stainless Steel
ISO BS/DIN Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.2500 to 1.5 inch (6.35 to 38.1 mm)
View Details
Roller Chains - 6152797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Oven Pin Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details