This chain with plastic (polyacetal resin) rollers offers smooth, quiet operation and long wear life. It is available from our factory on a made to order basis. Stainless steel chain with plastic rollers is also available for those applications where corrosion resistance is required.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Roller Chain |
| Product Number | C2082HSSD A-1 |
| Product Name | Double Pitch Chain Attachment with Large Plastic Rollers |
| Material | Stainless Steel |
| ANSI Pitch | 160 (2") |
| Chain Pitch | 2 inch (50.8 mm) |