U.S. Tsubaki Power Transmission, LLC Conveyor Series C2102H-CNV

Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only
Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Conveyor Series - C2102H-CNV - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Conveyor Series
C2102H-CNV
Conveyor Series C2102H-CNV
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment.
Sprockets for RS and Double Pitch Roller Conveyor Chain.
There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets.

  • Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified.
  • Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H.
  • Dimensions O, O1 and G show actual hole diameter.

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number C2102H-CNV
Product Name Conveyor Series
Chain Types Roller Chain
Features Double Pitch Roller Chain
Chain Width 0.7500 inch (19.05 mm)
Chain Pitch 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data