U.S. Tsubaki Power Transmission, LLC Plastic Sleeve Chain Attachment CS2040 1L A-2

Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.
Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Suppliers

Company
Product
Description
Supplier Links
Plastic Sleeve Chain Attachment - CS2040 1L A-2 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Plastic Sleeve Chain Attachment
CS2040 1L A-2
Plastic Sleeve Chain Attachment CS2040 1L A-2
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number CS2040 1L A-2
Product Name Plastic Sleeve Chain Attachment
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 65 lbs (29.48 kg)
View Details
Loading Chain(Skid Chain)For Automobile Manufacture -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 3.94 to 15.75 inch (100 to 400 mm)
View Details
Roller Chains - 1830883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
LINK CHAIN - RC35D-150 - W.M. Berg
Specs
Material DELRINr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3752 inch (9.53 mm)
View Details