U.S. Tsubaki Power Transmission, LLC Conveyor Series C2162H-CNV

Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only
Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Conveyor Series - C2162H-CNV - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Conveyor Series
C2162H-CNV
Conveyor Series C2162H-CNV
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment.
Sprockets for RS and Double Pitch Roller Conveyor Chain.
There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets.

  • Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified.
  • Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H.
  • Dimensions O, O1 and G show actual hole diameter.

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number C2162H-CNV
Product Name Conveyor Series
Chain Types Roller Chain
Features Double Pitch Roller Chain
Chain Width 1.25 inch (31.75 mm)
Chain Pitch 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chain With Straight Side Plates(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers
# of Strands Single; Double; Triple
View Details
Case Chain 611TE -  - Habasit America
Habasit America
Specs
Material DP
View Details
Klik-Top Polymer Block Chain -  - Renold Jeffrey
Specs
Chain Types Roller Chain
Rollers Rollers
View Details
UltraLife™ Silent Conveyor Chain - SL200 - Ramsey Products Corporation
Specs
Rollers Rollerless
Guide Type Side Guide
Chain Width 8 inch (203 mm)
View Details