U.S. Tsubaki Power Transmission, LLC Bearing Bush Double Pitch Chain Series CN2042

Description
U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch conveyor chains. U.S. Tsubaki Bearing Bush chain works perfectly with standard over-sized roller sprockets. Bearing Bush chain is suggested for precision applications requiring accurate positioning of the conveyed material. Note: 1. Spring clip type connecting links will be provided for CN2042, CN2052 and CN2062H. 2. Offset links are not available. 3. SS Series (SUS304) is also available. 4. Link plates can be nickel-plated.
Description
U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch conveyor chains. U.S. Tsubaki Bearing Bush chain works perfectly with standard over-sized roller sprockets. Bearing Bush chain is suggested for precision applications requiring accurate positioning of the conveyed material. Note: 1. Spring clip type connecting links will be provided for CN2042, CN2052 and CN2062H. 2. Offset links are not available. 3. SS Series (SUS304) is also available. 4. Link plates can be nickel-plated.

Suppliers

Company
Product
Description
Supplier Links
Bearing Bush Double Pitch Chain Series - CN2042 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Bearing Bush Double Pitch Chain Series
CN2042
Bearing Bush Double Pitch Chain Series CN2042
U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch conveyor chains. U.S. Tsubaki Bearing Bush chain works perfectly with standard over-sized roller sprockets. Bearing Bush chain is suggested for precision applications requiring accurate positioning of the conveyed material. Note: 1. Spring clip type connecting links will be provided for CN2042, CN2052 and CN2062H. 2. Offset links are not available. 3. SS Series (SUS304) is also available. 4. Link plates can be nickel-plated.

U.S. Tsubaki Bearing Bush chain virtually eliminates initial stretch. With needle bearings placed between the pin and bushing, Bearing Bush chain offers excellent wear life without lubrication. Major dimensions of the chain and attachments are the same as our ASME/ANSI standard double pitch conveyor chains. U.S. Tsubaki Bearing Bush chain works perfectly with standard over-sized roller sprockets. Bearing Bush chain is suggested for precision applications requiring accurate positioning of the conveyed material.
Note:
1. Spring clip type connecting links will be provided for CN2042, CN2052 and CN2062H.
2. Offset links are not available.
3. SS Series (SUS304) is also available.
4. Link plates can be nickel-plated.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number CN2042
Product Name Bearing Bush Double Pitch Chain Series
Chain Types Roller Chain
Features Double Pitch Roller Chain
Chain Width 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain For Mine Machinery -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
# of Strands Single
Chain Width 4.71 to 5.75 inch (120 to 146 mm)
Chain Pitch 3.07 to 6 inch (78.1 to 152 mm)
View Details
Slat Top 881B -  - Habasit America
Habasit America
Specs
Material CSA,SA,SH
View Details
Asphalt Conveyor Chain and Drag Conveyor Chain -  - Renold Plc.
Specs
Chain Types Roller Chain
Rollers Rollers
Links Offset Link
View Details
Coal Mining Conveyor Chain -  - Renold Canada
Specs
Chain Types Roller Chain
Rollers Rollers
Links Offset Link; Straight Link
View Details