U.S. Tsubaki Power Transmission, LLC Plastic Sleeve Chain Attachment CS2042SSD 2L SK-1

Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.
Description
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Suppliers

Company
Product
Description
Supplier Links
Plastic Sleeve Chain Attachment - CS2042SSD 2L SK-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Plastic Sleeve Chain Attachment
CS2042SSD 2L SK-1
Plastic Sleeve Chain Attachment CS2042SSD 2L SK-1
The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

The main characteristic of this chain is that it has an engineering plastic sleeve between the pin and bushing. The engineering plastic roller is also available in combination with the engineering plastic sleeve.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number CS2042SSD 2L SK-1
Product Name Plastic Sleeve Chain Attachment
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Welded Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2500 to 102 lbs (1134 to 46.08 kg)
# of Strands Single
View Details
Roller Chains - 474971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
10 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Heavy Series Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details