U.S. Tsubaki Power Transmission, LLC Double Pitch Attachment Chain C2162H A-2

Description
DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for C2040 - C2060H and C2042 - C2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only
Description
DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for C2040 - C2060H and C2042 - C2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Double Pitch Attachment Chain - C2162H A-2 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Pitch Attachment Chain
C2162H A-2
Double Pitch Attachment Chain C2162H A-2
DOUBLE PITCH ROLLER CHAIN U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for C2040 - C2060H and C2042 - C2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

DOUBLE PITCH ROLLER CHAIN
U.S. Tsubaki Double Pitch conveyor chains are available with standard bent or straight type attachments on one or both sides. Extended pin attachments are also available from our Service Centers. Many assembled chains and components are stocked for quick delivery.

  • Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified.
  • Spring clip type connecting links will be provided for C2040 - C2060H and C2042 - C2062H.
  • Dimensions O, O1 and G show actual hole diameter.

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number C2162H A-2
Product Name Double Pitch Attachment Chain
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
Chain Width 1.25 inch (31.75 mm)
Chain Pitch 4 inch (102 mm)
Unlock Full Specs
to access all available technical data