Sensata Technologies Hall Effect Sensor, Io-Link, 30V, Flange Rohs Compliant Sensata/bei Sensors ACW4_00//ZIOB//12//BDR003

Description
HALL EFFECT SENSOR, IO-LINK, 30V, FLANGE ROHS COMPLIANT: YES
Description
HALL EFFECT SENSOR, IO-LINK, 30V, FLANGE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Io-Link, 30V, Flange Rohs Compliant Sensata/bei Sensors - 73AJ1003 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Io-Link, 30V, Flange Rohs Compliant Sensata/bei Sensors
73AJ1003
Hall Effect Sensor, Io-Link, 30V, Flange Rohs Compliant Sensata/bei Sensors 73AJ1003
HALL EFFECT SENSOR, IO-LINK, 30V, FLANGE ROHS COMPLIANT: YES

HALL EFFECT SENSOR, IO-LINK, 30V, FLANGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 73AJ1003
Product Name Hall Effect Sensor, Io-Link, 30V, Flange Rohs Compliant Sensata/bei Sensors
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMEO-4U-S-LED-24B-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details