Banner Engineering Corp. Ultrasonic Sensor T30UXICQ8

Description
SENSOR, T30UX SERIES, ULTRASONIC, 300MM-3M RANGE, 10-30 VDC, ANALOG OUTPUT, 4 PIN QDC, ROHS COMPLIANT, 80491. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, T30UX SERIES, ULTRASONIC, 300MM-3M RANGE, 10-30 VDC, ANALOG OUTPUT, 4 PIN QDC, ROHS COMPLIANT, 80491. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 10856928 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
10856928
Ultrasonic Sensor 10856928
SENSOR, T30UX SERIES, ULTRASONIC, 300MM-3M RANGE, 10-30 VDC, ANALOG OUTPUT, 4 PIN QDC, ROHS COMPLIANT, 80491. FREE 2 YEAR RADWELL WARRANTY

SENSOR, T30UX SERIES, ULTRASONIC, 300MM-3M RANGE, 10-30 VDC, ANALOG OUTPUT, 4 PIN QDC, ROHS COMPLIANT, 80491. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrasonic Sensor -  - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
Ultrasonic Sensor
BANNER ENGINEERING Sensors & Switches T30UXICQ8

BANNER ENGINEERING Sensors & Switches T30UXICQ8

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 10856928
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - A1220LLHLX-T - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details