Banner Engineering Corp. Ultrasonic Sensor M18C2.0

Description
REMOTE SENSOR HEAD, Q45UR METAL BARREL, RANGE 50-250 MM, INPUT DEPENDS ON THE CONTROLLER, OUTPUT DEPENDS ON THE CONTROLLER, 2 M (6.5 FT) CABLE, 53022. FREE 2 YEAR RADWELL WARRANTY
Description
REMOTE SENSOR HEAD, Q45UR METAL BARREL, RANGE 50-250 MM, INPUT DEPENDS ON THE CONTROLLER, OUTPUT DEPENDS ON THE CONTROLLER, 2 M (6.5 FT) CABLE, 53022. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 633513 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
633513
Ultrasonic Sensor 633513
REMOTE SENSOR HEAD, Q45UR METAL BARREL, RANGE 50-250 MM, INPUT DEPENDS ON THE CONTROLLER, OUTPUT DEPENDS ON THE CONTROLLER, 2 M (6.5 FT) CABLE, 53022. FREE 2 YEAR RADWELL WARRANTY

REMOTE SENSOR HEAD, Q45UR METAL BARREL, RANGE 50-250 MM, INPUT DEPENDS ON THE CONTROLLER, OUTPUT DEPENDS ON THE CONTROLLER, 2 M (6.5 FT) CABLE, 53022. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 633513
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19302PUBATN-FAE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details