Banner Engineering Corp. Ultrasonic Sensor T30UXDAQ8

Description
SENSOR, T30UX SERIES, W/ DISCRETE OUTPUT, RANGE / 100 MM TO 1 M, INPUT / 10 TO 30VDC, OUTPUT / NPN / PNP / NO / NC SELECTABLE, 4-PIN EURO-STYLE INTEGRAL QD, 79995. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, T30UX SERIES, W/ DISCRETE OUTPUT, RANGE / 100 MM TO 1 M, INPUT / 10 TO 30VDC, OUTPUT / NPN / PNP / NO / NC SELECTABLE, 4-PIN EURO-STYLE INTEGRAL QD, 79995. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 10856845 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
10856845
Ultrasonic Sensor 10856845
SENSOR, T30UX SERIES, W/ DISCRETE OUTPUT, RANGE / 100 MM TO 1 M, INPUT / 10 TO 30VDC, OUTPUT / NPN / PNP / NO / NC SELECTABLE, 4-PIN EURO-STYLE INTEGRAL QD, 79995. FREE 2 YEAR RADWELL WARRANTY

SENSOR, T30UX SERIES, W/ DISCRETE OUTPUT, RANGE / 100 MM TO 1 M, INPUT / 10 TO 30VDC, OUTPUT / NPN / PNP / NO / NC SELECTABLE, 4-PIN EURO-STYLE INTEGRAL QD, 79995. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrasonic Sensor -  - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
Ultrasonic Sensor
BANNER ENGINEERING Sensors & Switches T30UXDAQ8

BANNER ENGINEERING Sensors & Switches T30UXDAQ8

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 10856845
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details