Banner Engineering Corp. Laser Position Sensors Q4X Versatile, Rugged Laser Distance Sensor

Description
Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust housing rated to IP69K with FDA-grade stainless steel Rugged design resists mechanical impact, over tightening and extreme vibration Clear distance readout from angled four-digit display Easy setup with responsive buttons
Description
Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust housing rated to IP69K with FDA-grade stainless steel Rugged design resists mechanical impact, over tightening and extreme vibration Clear distance readout from angled four-digit display Easy setup with responsive buttons

Suppliers

Company
Product
Description
Supplier Links
Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust housing rated to IP69K with FDA-grade stainless steel Rugged design resists mechanical impact, over tightening and extreme vibration Clear distance readout from angled four-digit display Easy setup with responsive buttons
  • Detects distance changes as small as 1 mm
  • Reliable sensing range of 25 to 300 mm
  • Detects across a variety of target colors, materials and surfaces based on distance
  • Robust housing rated to IP69K with FDA-grade stainless steel
  • Rugged design resists mechanical impact, over tightening and extreme vibration
  • Clear distance readout from angled four-digit display
  • Easy setup with responsive buttons
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Linear Position Sensors
Product Number Q4X Versatile, Rugged Laser Distance Sensor
Product Name Laser Position Sensors
Sensor Technology Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Inductive Sensor - 697767 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details