Banner Engineering Corp. Ultrasonic Sensor T30UXUAQ8

Description
ULTRASONIC PROXIMITY SENSOR, T30UX SERIES, W ANALOG OUTPUT, SENSING DISTANCE 100MM - 1000MM, INPUT: 12-30VDC, OUTPUT: 0-10 VDC, 4 PIN M12 INTEGRAL QD, 80465. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC PROXIMITY SENSOR, T30UX SERIES, W ANALOG OUTPUT, SENSING DISTANCE 100MM - 1000MM, INPUT: 12-30VDC, OUTPUT: 0-10 VDC, 4 PIN M12 INTEGRAL QD, 80465. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 10871653 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
10871653
Ultrasonic Sensor 10871653
ULTRASONIC PROXIMITY SENSOR, T30UX SERIES, W ANALOG OUTPUT, SENSING DISTANCE 100MM - 1000MM, INPUT: 12-30VDC, OUTPUT: 0-10 VDC, 4 PIN M12 INTEGRAL QD, 80465. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC PROXIMITY SENSOR, T30UX SERIES, W ANALOG OUTPUT, SENSING DISTANCE 100MM - 1000MM, INPUT: 12-30VDC, OUTPUT: 0-10 VDC, 4 PIN M12 INTEGRAL QD, 80465. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 10871653
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details