Banner Engineering Corp. Ultrasonic Sensor T30UIPAQ

Description
ULTRASONIC SENSOR, ANALOG/DISCRETE, T30U SERIES, PROXIMITY MODE, 150 MM TO 1 M RANGE, 12-24 VDC INPUT, DISCRETE/PNP OUTPUT, 4-20 MA, QUICK-DISCONNECT CONNECTOR, 55975. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, ANALOG/DISCRETE, T30U SERIES, PROXIMITY MODE, 150 MM TO 1 M RANGE, 12-24 VDC INPUT, DISCRETE/PNP OUTPUT, 4-20 MA, QUICK-DISCONNECT CONNECTOR, 55975. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 100427 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
100427
Ultrasonic Sensor 100427
ULTRASONIC SENSOR, ANALOG/DISCRETE, T30U SERIES, PROXIMITY MODE, 150 MM TO 1 M RANGE, 12-24 VDC INPUT, DISCRETE/PNP OUTPUT, 4-20 MA, QUICK-DISCONNECT CONNECTOR, 55975. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, ANALOG/DISCRETE, T30U SERIES, PROXIMITY MODE, 150 MM TO 1 M RANGE, 12-24 VDC INPUT, DISCRETE/PNP OUTPUT, 4-20 MA, QUICK-DISCONNECT CONNECTOR, 55975. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 100427
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details