Banner Engineering Corp. Ultrasonic Sensor T30UDNAQ

Description
SENSOR, DUAL-DISCRETE, ULTRASONIC, T30U SERIES, PROXIMITY MODE, RANGE 150 MM - 1 M, INPUT 12-24 VDC, OUTPUTS TWO DISCRETE NPN, QUICK DISCONNECT, 55548. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, DUAL-DISCRETE, ULTRASONIC, T30U SERIES, PROXIMITY MODE, RANGE 150 MM - 1 M, INPUT 12-24 VDC, OUTPUTS TWO DISCRETE NPN, QUICK DISCONNECT, 55548. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 831636 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
831636
Ultrasonic Sensor 831636
SENSOR, DUAL-DISCRETE, ULTRASONIC, T30U SERIES, PROXIMITY MODE, RANGE 150 MM - 1 M, INPUT 12-24 VDC, OUTPUTS TWO DISCRETE NPN, QUICK DISCONNECT, 55548. FREE 2 YEAR RADWELL WARRANTY

SENSOR, DUAL-DISCRETE, ULTRASONIC, T30U SERIES, PROXIMITY MODE, RANGE 150 MM - 1 M, INPUT 12-24 VDC, OUTPUTS TWO DISCRETE NPN, QUICK DISCONNECT, 55548. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 831636
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31315LOLATR-XZ-S-AR-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details