Banner Engineering Corp. Ultrasonic Sensor T8AN6D50Q

Description
SENSOR, DIFFUSE, RANGE 50 MM, INPUT 10-30 VDC, OUTPUT NPN LIGHT OPERATE, PICO-STYLE PIGTAIL QD CONNECTOR, T8 SERIES, SELF CONTAINED BARREL MOUNT, 66656. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, DIFFUSE, RANGE 50 MM, INPUT 10-30 VDC, OUTPUT NPN LIGHT OPERATE, PICO-STYLE PIGTAIL QD CONNECTOR, T8 SERIES, SELF CONTAINED BARREL MOUNT, 66656. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 3189946 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
3189946
Ultrasonic Sensor 3189946
SENSOR, DIFFUSE, RANGE 50 MM, INPUT 10-30 VDC, OUTPUT NPN LIGHT OPERATE, PICO-STYLE PIGTAIL QD CONNECTOR, T8 SERIES, SELF CONTAINED BARREL MOUNT, 66656. FREE 2 YEAR RADWELL WARRANTY

SENSOR, DIFFUSE, RANGE 50 MM, INPUT 10-30 VDC, OUTPUT NPN LIGHT OPERATE, PICO-STYLE PIGTAIL QD CONNECTOR, T8 SERIES, SELF CONTAINED BARREL MOUNT, 66656. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3189946
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31315LLUBTR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Absolute Linear Position Sensor - RF251 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.1181 to 0.9843 inch (3 to 25 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details