Banner Engineering Corp. Light Gauging Position Sensors LE Series Laser Measurement Sensor

Description
Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
Description
Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets

Suppliers

Company
Product
Description
Supplier Links
Light Gauging Position Sensors - LE Series Laser Measurement Sensor - Banner Engineering Corp.
Minneapolis, MN, USA
Light Gauging Position Sensors
LE Series Laser Measurement Sensor
Light Gauging Position Sensors LE Series Laser Measurement Sensor
Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets
  • Ready to measure right out of the box
  • Easy adjustment with a two-line, eight-character intuitive display
  • Linear array provides repeatability and accuracy for challenging targets
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Linear Position Sensors
Product Number LE Series Laser Measurement Sensor
Product Name Light Gauging Position Sensors
Sensor Technology Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SDBF-FCS-1L-NU-K-9-N-LE-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details