Banner Engineering Corp. Ultrasonic Sensor Q45ULIU64BCRQ6

Description
ULTRASONIC SENSOR, 47558, ANALOG, Q45U SERIES, PROXIMITY MODE, RANGE: 250 MM - 3 M, INPUT: 15-24 V DC, OUTPUT: SELECTABLE 0-10 V DC OR 4-20 MA SOURCING, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, 47558, ANALOG, Q45U SERIES, PROXIMITY MODE, RANGE: 250 MM - 3 M, INPUT: 15-24 V DC, OUTPUT: SELECTABLE 0-10 V DC OR 4-20 MA SOURCING, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 117889 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
117889
Ultrasonic Sensor 117889
ULTRASONIC SENSOR, 47558, ANALOG, Q45U SERIES, PROXIMITY MODE, RANGE: 250 MM - 3 M, INPUT: 15-24 V DC, OUTPUT: SELECTABLE 0-10 V DC OR 4-20 MA SOURCING, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, 47558, ANALOG, Q45U SERIES, PROXIMITY MODE, RANGE: 250 MM - 3 M, INPUT: 15-24 V DC, OUTPUT: SELECTABLE 0-10 V DC OR 4-20 MA SOURCING, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrasonic Sensor -  - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
Ultrasonic Sensor
BANNER ENGINEERING Sensors & Switches Q45ULIU64BCRQ6

BANNER ENGINEERING Sensors & Switches Q45ULIU64BCRQ6

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 117889
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 15.75 inch (15 to 400 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
linear-sensors - LD0-CAA1B-1213-3F60-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details