Banner Engineering Corp. Analog Output Position Sensors U-GAGE T30UX: Analog

Description
Provides 10 to 30V dc supply voltage with 0-10V dc or 4-20 mA analog output, depending on model Housed in T-style right-angle housing with 30 mm threaded nose Available with range of 100 mm to 1 m with a selectable 45 ms or 105 ms response time, 200 mm to 2 m with a selectable 92 ms or 222 ms response time, or 300 mm to 3 m with a selectable 135 ms or 318 ms response time Delivers high-accuracy performance with built-in temperature compensation across a wide range of ambient temperatures Simplifies setup with push-button and remote TEACH-mode programming
Description
Provides 10 to 30V dc supply voltage with 0-10V dc or 4-20 mA analog output, depending on model Housed in T-style right-angle housing with 30 mm threaded nose Available with range of 100 mm to 1 m with a selectable 45 ms or 105 ms response time, 200 mm to 2 m with a selectable 92 ms or 222 ms response time, or 300 mm to 3 m with a selectable 135 ms or 318 ms response time Delivers high-accuracy performance with built-in temperature compensation across a wide range of ambient temperatures Simplifies setup with push-button and remote TEACH-mode programming

Suppliers

Company
Product
Description
Supplier Links
Analog Output Position Sensors - U-GAGE T30UX: Analog - Banner Engineering Corp.
Minneapolis, MN, USA
Analog Output Position Sensors
U-GAGE T30UX: Analog
Analog Output Position Sensors U-GAGE T30UX: Analog
Provides 10 to 30V dc supply voltage with 0-10V dc or 4-20 mA analog output, depending on model Housed in T-style right-angle housing with 30 mm threaded nose Available with range of 100 mm to 1 m with a selectable 45 ms or 105 ms response time, 200 mm to 2 m with a selectable 92 ms or 222 ms response time, or 300 mm to 3 m with a selectable 135 ms or 318 ms response time Delivers high-accuracy performance with built-in temperature compensation across a wide range of ambient temperatures Simplifies setup with push-button and remote TEACH-mode programming
  • Provides 10 to 30V dc supply voltage with 0-10V dc or 4-20 mA analog output, depending on model
  • Housed in T-style right-angle housing with 30 mm threaded nose
  • Available with range of 100 mm to 1 m with a selectable 45 ms or 105 ms response time, 200 mm to 2 m with a selectable 92 ms or 222 ms response time, or 300 mm to 3 m with a selectable 135 ms or 318 ms response time
  • Delivers high-accuracy performance with built-in temperature compensation across a wide range of ambient temperatures
  • Simplifies setup with push-button and remote TEACH-mode programming
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Linear Position Sensors
Product Number U-GAGE T30UX: Analog
Product Name Analog Output Position Sensors
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Linearity 0.2500 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

 - APS12230LLHALT - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details