Banner Engineering Corp. Ultrasonic Sensor T30UXIAQ8

Description
ULTRASONIC SENSOR, ANALOG OUTPUT, T30UX SERIES, 100-1000 MM SENSING DISTANCE, 10-30 VDC, 4-20 MA, 4-PIN, LED INDICATOR, 224 KHZ, IP67 RATING, 80481. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, ANALOG OUTPUT, T30UX SERIES, 100-1000 MM SENSING DISTANCE, 10-30 VDC, 4-20 MA, 4-PIN, LED INDICATOR, 224 KHZ, IP67 RATING, 80481. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 10856894 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
10856894
Ultrasonic Sensor 10856894
ULTRASONIC SENSOR, ANALOG OUTPUT, T30UX SERIES, 100-1000 MM SENSING DISTANCE, 10-30 VDC, 4-20 MA, 4-PIN, LED INDICATOR, 224 KHZ, IP67 RATING, 80481. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, ANALOG OUTPUT, T30UX SERIES, 100-1000 MM SENSING DISTANCE, 10-30 VDC, 4-20 MA, 4-PIN, LED INDICATOR, 224 KHZ, IP67 RATING, 80481. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrasonic Sensor -  - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
Ultrasonic Sensor
BANNER ENGINEERING Sensors & Switches T30UXIAQ8

BANNER ENGINEERING Sensors & Switches T30UXIAQ8

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 10856894
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - High Efficiency Single Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details